TE Connectivity Power Entry Connectors - Inlets, Outlets, Modules PE0S0SS30

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - CCM1385-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1385-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1385-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Power Entry Module; 3A; 250 VAC (Max.);General Purpose; 50/60 Hz - 70185795 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Entry Module; 3A; 250 VAC (Max.);General Purpose; 50/60 Hz
70185795
Power Entry Module; 3A; 250 VAC (Max.);General Purpose; 50/60 Hz 70185795
The P Series power entry module offers full flexibility of design in the most compact package. The Chameleon has two filter options (seventh character in part number). The S models offer protection for general-purpose applications where line-to-ground and line-to-line noise must be controlled and are designed to meet low leakage requirements of VDE portable equipment. The H models offer susceptibility protection without leakage current associated with the line-to-ground capacitors and are designed to allow equipment to meet UL544 for patient care and non-patient care equipment. These power entry modules provides a dual voltage selector which is integrated with the fuse holder. P Series product with an “S” in the fifth digit are specifically designed for jumper type applications associated with switching mode power supplies. P Series product with an “X” in the fifth digit are designed for dual primary transformer applications. The fuse holder can hold one or two 1⁄4" × 11⁄4" or 5 × 20 mm fuses. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz in H models is 2 μA, and in S models is 0.25 mA. For 250 VAC/60 Hz the H models maximum is 5 μA and the S models maximum is 0.50 mA. Terminals are 0.187" × 0.032" faston tabs. For those models with a switch, the switch is double insulated and rated for 10,000 operations at full load with a 51 amp in-rush capability. A conversion clip is provided for single fuse operation. Extenders are available to fit existing panel cutouts as special order items. Notes: *An additional extender which allows the P Series to adapt to Corcom's L Series product cutout as well as the panel cutout of Schaffner and Delta parts is also available. Extenders cannot be added to units with B shields. †When using the interconnection block, the last 3 digits of the part number are BX (0, A or B). †For alternative switch orientation options, please contact technical support or your Corcom sales representative. **Dual voltage options only available with filter types O, H or S. Features: IEC Power Line Connector Both North American and European Fusing Capabilities Optional DPST On/Off Switch Snap-In or Mounting Ears

The P Series power entry module offers full flexibility of design in the most compact package. The Chameleon has two filter options (seventh character in part number). The S models offer protection for general-purpose applications where line-to-ground and line-to-line noise must be controlled and are designed to meet low leakage requirements of VDE portable equipment. The H models offer susceptibility protection without leakage current associated with the line-to-ground capacitors and are designed to allow equipment to meet UL544 for patient care and non-patient care equipment. These power entry modules provides a dual voltage selector which is integrated with the fuse holder. P Series product with an “S” in the fifth digit are specifically designed for jumper type applications associated with switching mode power supplies. P Series product with an “X” in the fifth digit are designed for dual primary transformer applications. The fuse holder can hold one or two 1⁄4" × 11⁄4" or 5 × 20 mm fuses. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz in H models is 2 μA, and in S models is 0.25 mA. For 250 VAC/60 Hz the H models maximum is 5 μA and the S models maximum is 0.50 mA. Terminals are 0.187" × 0.032" faston tabs. For those models with a switch, the switch is double insulated and rated for 10,000 operations at full load with a 51 amp in-rush capability. A conversion clip is provided for single fuse operation. Extenders are available to fit existing panel cutouts as special order items. Notes: *An additional extender which allows the P Series to adapt to Corcom's L Series product cutout as well as the panel cutout of Schaffner and Delta parts is also available.

  • Extenders cannot be added to units with B shields. †When using the interconnection block, the last 3 digits of the part number are BX (0, A or B). ‡For alternative switch orientation options, please contact technical support or your Corcom sales representative. **Dual voltage options only available with filter types O, H or S. Features:
  • IEC Power Line Connector
  • Both North American and European Fusing Capabilities
  • Optional DPST On/Off Switch
  • Snap-In or Mounting Ears
Supplier's Site
AC Power Entry Modules - PE0S0SS30 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
PE0S0SS30
AC Power Entry Modules PE0S0SS30
AC Power Entry Modules 3A DPST 1 FUSE

AC Power Entry Modules 3A DPST 1 FUSE

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number CCM1385-ND 70185795 PE0S0SS30
Product Name Power Entry Connectors - Inlets, Outlets, Modules Power Entry Module; 3A; 250 VAC (Max.);General Purpose; 50/60 Hz AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Flange Panel; Panel Mount
Termination Types Quick Connect - 0.187" (4.7mm) Faston Tab Quick Connect (0.187")
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q439-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
20A 4 Hour Connector Yellow, 2P 3W, IP44 - 84331103 - Interpower
Specs
Power Type AC Power Connector
Country Selection USA
Standards / Certifications RoHS; CE
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details