SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules GSF1.2102.31

Description
PWR ENT MOD RCPT IEC320-C14
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a fuseholder, suitable for panel mounting. It features a sandwich/rear-side design and is available in both 1-pole and 2-pole configurations. The inlet is rated for 10 A at 250 VAC and is compliant with IEC 60335-1, making it suitable for appliances in unattended use. It includes a fuseholder for 5 x 20 mm fuse-links, which is positioned on the inside to prevent incorrect usage by users. The inlet can be mounted using either snap-in or screw-on methods, with a maximum panel thickness of 6 mm for screw mounting. It operates within a temperature range of -25 °C to 70 °C and has an IP40 rating for front-side protection. The dielectric strength exceeds 3 kVAC between live and neutral, and 4 kVAC between live/neutral and protective earth. This product is designed for PCB mounting and is compatible with automatic assembly processes. It is constructed from thermoplastic material rated UL 94V-0, ensuring durability and safety. The inlet also features a ground terminal with quick-connect or solder options, and it meets various international standards, including UL and CSA approvals.

Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a fuseholder, suitable for panel mounting. It features a sandwich/rear-side design and is available in both 1-pole and 2-pole configurations. The inlet is rated for 10 A at 250 VAC and is compliant with IEC 60335-1, making it suitable for appliances in unattended use. It includes a fuseholder for 5 x 20 mm fuse-links, which is positioned on the inside to prevent incorrect usage by users. The inlet can be mounted using either snap-in or screw-on methods, with a maximum panel thickness of 6 mm for screw mounting. It operates within a temperature range of -25 °C to 70 °C and has an IP40 rating for front-side protection. The dielectric strength exceeds 3 kVAC between live and neutral, and 4 kVAC between live/neutral and protective earth. This product is designed for PCB mounting and is compatible with automatic assembly processes. It is constructed from thermoplastic material rated UL 94V-0, ensuring durability and safety. The inlet also features a ground terminal with quick-connect or solder options, and it meets various international standards, including UL and CSA approvals.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-5589-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-5589-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-5589-ND
PWR ENT MOD RCPT IEC320-C14

PWR ENT MOD RCPT IEC320-C14

Buy Now Datasheet
AC Power Entry Modules - GSF1.2102.31 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
GSF1.2102.31
AC Power Entry Modules GSF1.2102.31
AC Power Entry Modules GSF1 PWR ENTRY MODUL 10A

AC Power Entry Modules GSF1 PWR ENTRY MODUL 10A

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-5589-ND GSF1.2102.31
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Standards / Certifications UL; CSA; CCC, CSA, ENEC, UL
Type / Features Fuse Protected
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Inlet - A51S72A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P - 4523 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details