PWR ENT RCPT IEC320-C14 PNL SLDR
AC Power Entry Modules Snap in PCD Mount
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-5626-ND | GSF1.0201.01 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel | Panel; PCB; Panel Mount, Snap-In, PCB Mount, Right Angle |
| Termination Types | Solder Cup | |
| Standards / Certifications | UL; CSA; CCC, CSA, ENEC, UL | RoHS |