SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules KM00.1205.11

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-1965-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-1965-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-1965-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - KM00.1205.11 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
KM00.1205.11
AC Power Entry Modules KM00.1205.11
AC Power Entry Modules 1P FUSE/2P SWITCH 10A 250VAC NO Drawer

AC Power Entry Modules 1P FUSE/2P SWITCH 10A 250VAC NO Drawer

Buy Now Datasheet
Module, Pwr Entry;AC Inlet, Fuseholder,Line Switch;Snap-In Mt;10A;250VAC - 70080685 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Pwr Entry;AC Inlet, Fuseholder,Line Switch;Snap-In Mt;10A;250VAC
70080685
Module, Pwr Entry;AC Inlet, Fuseholder,Line Switch;Snap-In Mt;10A;250VAC 70080685
Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.

Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-1965-ND KM00.1205.11 70080685
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Module, Pwr Entry;AC Inlet, Fuseholder,Line Switch;Snap-In Mt;10A;250VAC
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel Panel; Panel Mount, Snap-In Panel; Panel/Snap-In
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect (0.187") Quick Connect
Standards / Certifications UL; CCC, cULus, ENEC RoHS UL; VDE
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Straight Blade Device - Q-712 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
IP67 Watertight Connector - K32S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Grounding Flush Mount RV Outlet, 30 Amp 120V TT-30R - 2107S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details