SPLIT CONTROLLED RECEPTACLE, 15A
| DigiKey | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 1121-HCSREC-S-15A-IV-ND |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules |
| Device Type | Power Entry Module |
| Configuration | NEMA |
| Mounting Style | Outlet Box |
| Termination Types | Screw |
| Standards / Certifications | RoHS |