Amphenol Sine Systems Power Entry Connectors - Inlets, Outlets, Modules HPT-3-MJ

Description
MALE/INLET "JUMBO" CABLE PLUG, S
Request a Quote
Description
MALE/INLET "JUMBO" CABLE PLUG, S
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 889-HPT-3-MJ-ND is a male inlet connector from the HPT series designed for cable applications. It accommodates cable outer diameters ranging from 7.5 mm to 16.0 mm, making it versatile for various cable sizes. The connector features a backshell torque specification of 3.7 Nm, ensuring secure attachment during installation. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The design includes grommets available in small, medium, and large sizes to fit different cable diameters, enhancing its adaptability for diverse engineering projects.

Datasheet Summary
Powered by GS/AI

The 889-HPT-3-MJ-ND is a male inlet connector from the HPT series designed for cable applications. It accommodates cable outer diameters ranging from 7.5 mm to 16.0 mm, making it versatile for various cable sizes. The connector features a backshell torque specification of 3.7 Nm, ensuring secure attachment during installation. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The design includes grommets available in small, medium, and large sizes to fit different cable diameters, enhancing its adaptability for diverse engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 889-HPT-3-MJ-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
889-HPT-3-MJ-ND
Power Entry Connectors - Inlets, Outlets, Modules 889-HPT-3-MJ-ND
MALE/INLET "JUMBO" CABLE PLUG, S

MALE/INLET "JUMBO" CABLE PLUG, S

Buy Now Datasheet
Industrial Power Connectors - 2617949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Power Connectors
2617949
Industrial Power Connectors 2617949
Amphenol Industrial HPT-3-MJ

Amphenol Industrial HPT-3-MJ

Supplier's Site
Industrial Power Connectors - 2617948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Power Connectors
2617948
Industrial Power Connectors 2617948
Amphenol Industrial HPT-3-MJ

Amphenol Industrial HPT-3-MJ

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Power Connectors Power Connectors
Product Number 889-HPT-3-MJ-ND 2617949
Product Name Power Entry Connectors - Inlets, Outlets, Modules Industrial Power Connectors
Device Type Power Entry Module Industrial Power Connectors
Configuration Other
Mounting Style Free Hanging (In-Line)
Termination Types Screw
Standards / Certifications UL; cULus RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Switzerland SW1-10R SEV 1011 Snap-in AC Power Outlet - 741W-D/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
15A/250V Australian Hospital Grade Plug - 88010860 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details