Richardson RFPD Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| 0.5A DC/DC-Converter 'INNOLINE' SMD reg | |
| 1.5A DC/DC-Converter 'INNOLINE' SMD reg | |
| 12W DC/DC-Converter 'ECONOLINE' SIP8 3kV reg 4:1 | |
| 1A DC/DC-Converter 'INNOLINE' SMD reg | |
| 2.5A DC/DC-Converter 'INNOLINE' SMD reg | |
| 20A DC/DC-Converter 'INNOLINE' 1/16 Brick OF reg | |
| 20A DC/DC-Converter 'INNOLINE' 1/4 Brick OF reg | |
| 2A DC/DC-Converter 'INNOLINE' SMD reg | |
| 3A DC/DC-Converter 'INNOLINE' SMD reg | |
| 3W DC/DC-Converter 'ECONOLINE' SIP8 1kV reg 2:1 | |
| 3W DC/DC-Converter 'ECONOLINE' SIP8 3kV reg 2:1 | |
| 40A DC/DC-Converter 'INNOLINE' 1/2 Brick OF reg | |
| 4A DC/DC-Converter 'INNOLINE' SMD reg | |
| High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-contro l are just some of the characteristics of this converter, ideal for highly sophisticated industrial... | |
| The Recom Power Module takes a standard 15W-60W converter and mounts it on a PCB with screw terminals, an EMC filter, input protection circuity and a built-in heatsink to offer... | |
| The RPP20 series 2:1 input range DC/DC converters are ideal for high end industrial applications and COTS Military applications where a very wide operating temperature range of -45°C to +120°C... | |
| The RPP20 series 4:1 input range DC/DC converters are ideal for high end industrial applications and COTS Military applications where a very wide operating temperature range of -45°C to +115°C... | |
| The RPP20-W series 4:1 input range DC/DC converters are ideal for high end industrial applications and COTS Military applications where a very wide operating temperature range of -45°C to +120°C... | |
| The RPP30 series 2:1 input range DC/DC converters are ideal for high end industrial applications and COTS Military applications where a very wide operating temperature range of -45°C to +120°C... | |
| The RPP30 series 4:1 input range DC/DC converters are ideal for high end industrial applications and COTS Military applications where a very wide operating temperature range of -45 C to... | |
| The RPP30-W series 4:1 input range DC/DC converters are ideal for high end industrial applications and COTS Military applications where a very wide operating temperature range of -45°C to +120°C... | |
| The RPP40 series 2:1 input range DC/DC converters are ideal for high end industrial applications and COTS Military applications where a very wide operating temperature range of -45°C to +120°C... | |
| The RPP40 series 4:1 input range DC/DC converters are ideal for high end industrial applications and COTS Military applications where a very wide operating temperature range of -45 C to... | |
| The RPP40-W series 4:1 input range DC/DC converters are ideal for high end industrial applications and COTS Military applications where a very wide operating temperature range of -45°C to +120°C... | |
| The RPP50 series 2:1 input range DC/DC converters are ideal for high end industrial applications and COTS Military applications where a very wide operating temperature range of -45 C to... | |
| The RPP50 series 2:1 input range DC/DC converters are ideal for high end industrial applications and COTS Military applications where a very wide operating temperature range of -45°C to +120°C... | |
| The RPR20 series DC/DC converters are designed for railway rolling stock applications. Besides covering all the input voltages from 24VDC up to 110VDC, the converters have a very wide operating... | |
| Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40 C to +71 C and extra features such as On/Off control are just... | |
| Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of... |
| << Prev | Next >> |