The RPP20-W series 4:1 input range DC/DC converters are ideal for high end industrial applications and COTS Military applications where a very wide operating temperature range of -45°C to +120°C is required. The converters are also optionally available with a -55°C start-up temperature. Although the case size is compact, the converter contains a built-in filter EN55022 Class B / FCC Level B without the need for any external components. The RPP20-W is available in three case styles: The high operating temperature ribbed case, the low profile flat case and the baseplate case for high vibration or bulk-head-mounting applications. They are UL-60950-1 certified.
Manufacturer: Recom Power
Win Source Part Number: 813405-RPP20-2412DW
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Applications: ITE (Commercial)
Power (Watts): 20W
Control Features: Enable, Active High
Voltage - Isolation: 1.6kV
Number of Outputs: 2
Voltage - Input (Min): 9V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 89.4%
Temperature Range - Operating: -45°C ~ 97°C
Dimension: 1.60" L x 1.00" W x 0.46" H (40.6mm x 25.4mm x 11.7mm)
Maximum Input Voltage: 36V
Manufacturer Package: 6-DIP Module
Current - Output (Maximum): 833mA, 833mA
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5
MSL Level: 1 (Unlimited)
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RPP20-2412DW | 813405-RPP20-2412DW |
| Product Name | DC to DC Converter | Power Supplies Board Mount DCDC Converters - RPP20-2412DW |
| Output Voltage | 12 volts | 9 volts |