DC DC CONVERTER +/-5V 3W Product overview: RS3-0505D from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RS3-0505D can be used for catalog matching and distributor lookup.
Manufacturer: Recom Power
Win Source Part Number: 813917-RS3-0505D
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, SCP
Applications: ITE (Commercial)
Power (Watts): 3W
Control Features: Enable, Active Low
Voltage - Isolation: 1kV
Number of Outputs: 2
Voltage - Input (Min): 4.5V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 71°C
Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Maximum Input Voltage: 9V
Manufacturer Package: 8-SIP Module, 7 Leads
Current - Output (Maximum): 300mA, 300mA
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 22
MSL Level: 1 (Unlimited)
Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-RS3-0505D | 813917-RS3-0505D | RS3-0505D |
| Product Name | -5V 3W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - RS3-0505D | DC to DC Converter |
| Package Type | Other; Tube | Other; 8-SIP Module, 7 Leads |