Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40 C to +71 C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)
Manufacturer: Recom Power
Win Source Part Number: 1335320-RS3-2409SZ/H
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Applications: ITE (Commercial), Medical
Standard Package: 22
Mounting: Through Hole
Power (Watts): 3 W
Control Features: Enable, Active Low
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 333mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 27V
Voltage - Output 1: 9V
Efficiency: 77%
Temperature Range - Operating: -40°C ~ 71°C
Case / Package: 8-SIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 10011997,945-2402-5,
Base Product Number: RS3-2409
RoHS Status: ROHS3 Compliant
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RS3-2409SZ/H3 | 1335320-RS3-2409SZ/H3 |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 9 volts | 9 to 27 volts |