Manufacturer: Recom Power
Win Source Part Number: 1243841-RS-2409S
Manufacturer Homepage: www.recom-internatio
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-contro
DC DC CONVERTER 9V 2W Product overview: RS-2409S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RS-2409S can be used for catalog matching and distributor lookup.
Recom RS-2409S DC/DC Converter
Recom RS-2409S DC/DC Converter
Recom RS-2409S DC/DC Converter
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1243841-RS-2409S | RS-2409S | 132-RS-2409S | 6728962P | 6728962 |
| Product Name | Power Supplies Board Mount DCDC Converters - RS-2409S | DC to DC Converter | 9V 2W DC-DC Converter IC | DC-DC Converters | DC-DC Converters |
| Output Voltage | 9 volts | 9 volts |