RECOM Power, Inc. DC-DC Converters RS3-2405D

Description
Recom RS3-2405D DC/DC Converter
Request a Quote Datasheet
Description
Recom RS3-2405D DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 163984 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
163984
DC-DC Converters 163984
Recom RS3-2405D DC/DC Converter

Recom RS3-2405D DC/DC Converter

Supplier's Site
DC-DC Converters - 163984P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
163984P
DC-DC Converters 163984P
RS3-2405D regulated DC-DC,+/-5V 3W

RS3-2405D regulated DC-DC,+/-5V 3W

Supplier's Site
DC-DC Converters - 1622664 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1622664
DC-DC Converters 1622664
Recom RS3-2405D DC/DC Converter

Recom RS3-2405D DC/DC Converter

Supplier's Site
DC to DC Converter - RS3-2405D - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RS3-2405D
DC to DC Converter RS3-2405D
Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)

Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1350478-RS3-2405D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350478-RS3-2405D
Power Supplies - Board Mount - DC DC Converters 1350478-RS3-2405D
Win Source Part Number: 1350478-RS3-2405D Category: Power Supplies - Board Mount - DC DC Converters Series: ECONOLINE RS3 (3W) Type: Isolated Module Features: Remote On/Off, SCP Package: Tube Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) Applications: ITE (Commercial) Standard Package: 22 Power (Watts): 3 W Control Features: Enable, Active Low Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 300mA, 300mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 81% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 71°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Base Product Number: RS3-2405 California Prop 65: Warning Information

Win Source Part Number: 1350478-RS3-2405D
Category: Power Supplies - Board Mount - DC DC Converters
Series: ECONOLINE RS3 (3W)
Type: Isolated Module
Features: Remote On/Off, SCP
Package: Tube
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Applications: ITE (Commercial)
Standard Package: 22
Power (Watts): 3 W
Control Features: Enable, Active Low
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 300mA, 300mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 81%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 71°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Base Product Number: RS3-2405
California Prop 65: Warning Information

Buy Now Datasheet
-5V 3W DC-DC Converter IC - 132-RS3-2405D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 3W DC-DC Converter IC
132-RS3-2405D
-5V 3W DC-DC Converter IC 132-RS3-2405D
DC DC CONVERTER +/-5V 3W Product overview: RS3-2405D from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RS3-2405D can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-5V 3W Product overview: RS3-2405D from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RS3-2405D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 163984 163984P RS3-2405D 1350478-RS3-2405D 132-RS3-2405D
Product Name DC-DC Converters DC-DC Converters DC to DC Converter Power Supplies - Board Mount - DC DC Converters -5V 3W DC-DC Converter IC
Package Type Other; Sip Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DCP022415D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022415DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
DC-DC Converters - 1224462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details