Win Source Part Number: 1201411-RS3E-1205S/H
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE RS3E (3W)
Type: Isolated Module
Features: Remote On/Off
Package: Tube
Applications: ITE (Commercial)
Standard Package: 22
Power (Watts): 3 W
Control Features: Enable, Active High
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 77%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Alternative Parts (Cross-Reference): RS3E-1205SH3; RS3E1205S/H3;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 10019956,945-RS3E-12
Approval Agency: CB, cURus
Standard Number: 62368-1
3W DC/DC-Converter 'ECONOLINE' SIP8 3kV reg 2:1
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1201411-RS3E-1205S/H3 | RS3E-1205S/H3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | Other; Tube |