Richardson RFPD Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| 100W DC/DC-Converter 'POWERLINE' 1/2 Brick 2.25kV | |
| 100W DC/DC-Converter 'POWERLINE' 1/2 Brick 3kV reg | |
| 10W DC/DC-Converter 'POWERLINE' 1""x1"" 1.6kV reg 2:1 | |
| 10W DC/DC-Converter 'POWERLINE' 1""x1"" 1.6kV reg 4:1 | |
| 10W DC/DC-Converter 'POWERLINE' DIP24 3kV reg 4:1 | |
| The RP10-A series are wide input voltage range 1”x1” power DC/DC converters. Despite their small size, the RP10-A converters are fully specified devices with built-in Class A EMC filters, no... | |
| The RP10-AW series are wide input voltage range 1”x1” power DC/DC converters. Despite their small size, the RP10-AW converters are fully specified devices with built-in Class A EMC filters, no... | |
| The RP10-E series DC/DC converters are certified UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry... | |
| The RP10-EW series wide input range DC/DC converters are certified to UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards... |
| << Prev | Next >> |