Richardson RFPD Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| 40W DC/DC-Converter 'POWERLINE' 1/4 Brick 3kV reg 12:1 | |
| 40W DC/DC-Converter 'POWERLINE' 2""x1"" 1.6kV reg 4:1 | |
| 40W DC/DC-Converter 'POWERLINE' 2""x1"" 3kV reg 4:1 | |
| 60W DC/DC-Converter 'POWERLINE' 1/4 Brick 3kV reg 12:1 | |
| 75W DC/DC-Converter 'POWERLINE' 1/2 Brick 2.25kV r | |
| 75W DC/DC-Converter 'POWERLINE' 1/2 Brick 3kV reg | |
| The half-brick RP75H series DC/DC converters are designed for railway rolling stock and high voltage battery applications. Each series has three 4:1 input voltage range options to cover all input... | |
| The RP30-E series DC/DC converters are certified to UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The... | |
| The RP30-EW series wide input range DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety... | |
| The RP30-F series DC/DC converters are designed to meet the UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards... | |
| The RP30-FW series DC/DC converters are designed to meet the UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are... | |
| The RP40-FR series wide range input DC/DC converters have been especially designed for railway applications and are EN50155 certified. They are also certified to UL60950-1 and cUL 60950-1, this makes... | |
| The RP40-G series DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. | |
| The RP40-GW series wide input range DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety... | |
| The RP60-G series DC/DC converters deliver 60W of power in an industry standard 2"" x 2"" package, which also meets military standards for thermal shock and vibration tolerance. Sense pins... |
| << Prev | Next >> |