RECOM Power, Inc. DC-DC Converters RS3-053.3S

Description
Recom RS3-053.3S DC/DC Converter
Request a Quote Datasheet
Description
Recom RS3-053.3S DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 162947 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
162947
DC-DC Converters 162947
Recom RS3-053.3S DC/DC Converter

Recom RS3-053.3S DC/DC Converter

Supplier's Site
DC-DC Converters - 1669091 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1669091
DC-DC Converters 1669091
Recom RS3-053.3S DC/DC Converter

Recom RS3-053.3S DC/DC Converter

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1137654-RS3-053.3S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1137654-RS3-053.3S
Power Supplies - Board Mount - DC DC Converters 1137654-RS3-053.3S
Win Source Part Number: 1137654-RS3-053.3S Category: Power Supplies - Board Mount>DC DC Converters Series: ECONOLINE RS3 (3W) Type: Isolated Module Features: Remote On/Off, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 22 Power (Watts): 3 W Control Features: Enable, Active Low Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 3.3V Efficiency: 75% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 71°C Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) Alternative Parts (Cross-Reference): 10004199; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 945-1998-5,RS3053.3S ,10004199,RS3-053.3S -ND,RS30533S Base Product Number: RS3-053.3

Win Source Part Number: 1137654-RS3-053.3S
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE RS3 (3W)
Type: Isolated Module
Features: Remote On/Off, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 22
Power (Watts): 3 W
Control Features: Enable, Active Low
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 3.3V
Efficiency: 75%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 71°C
Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Alternative Parts (Cross-Reference): 10004199;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 945-1998-5,RS3053.3S,10004199,RS3-053.3S-ND,RS30533S
Base Product Number: RS3-053.3

Buy Now Datasheet
DC to DC Converter - RS3-053.3S - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RS3-053.3S
DC to DC Converter RS3-053.3S
3W DC/DC-Converter 'ECONOLINE' SIP8 1kV reg 2:1

3W DC/DC-Converter 'ECONOLINE' SIP8 1kV reg 2:1

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 162947 1137654-RS3-053.3S RS3-053.3S
Product Name DC-DC Converters Power Supplies - Board Mount - DC DC Converters DC to DC Converter
Package Type Other; Sip Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
Board Mount Modules - ATS2812S - 990136-ATS2812S - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 12 volts
IOUT 2.08 amps
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details