RECOM Power, Inc. DC to DC Converter RS-2412S

Description
High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-contro l are just some of the characteristics of this converter, ideal for highly sophisticated industrial designs. The RS series is available with isolation of 2kV or 3kV by choosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification.
Request a Quote Datasheet
Description
High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-contro l are just some of the characteristics of this converter, ideal for highly sophisticated industrial designs. The RS series is available with isolation of 2kV or 3kV by choosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RS-2412S - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RS-2412S
DC to DC Converter RS-2412S
High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-contro l are just some of the characteristics of this converter, ideal for highly sophisticated industrial designs. The RS series is available with isolation of 2kV or 3kV by choosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification.

High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial designs. The RS series is available with isolation of 2kV or 3kV by choosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification.

Supplier's Site Datasheet
DC-DC Converters - 4735851P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
4735851P
DC-DC Converters 4735851P
Recom RS-2412S DC/DC Converter

Recom RS-2412S DC/DC Converter

Supplier's Site
DC-DC Converters - 4735851 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
4735851
DC-DC Converters 4735851
Recom RS-2412S DC/DC Converter

Recom RS-2412S DC/DC Converter

Supplier's Site
DC-DC Converters - 1622659 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1622659
DC-DC Converters 1622659
Recom RS-2412S DC/DC Converter

Recom RS-2412S DC/DC Converter

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number RS-2412S 4735851P 4735851
Product Name DC to DC Converter DC-DC Converters DC-DC Converters
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1228678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
 - LM3241TLE/DRSN - Rochester Electronics
Texas Instruments
Specs
Package Type Other; DSBGA6
Configuration / Function Buck
View Details