RECOM Power, Inc. DC-DC Converters RS3-1205D

Description
Recom RS3-1205D DC/DC Converter
Request a Quote Datasheet
Description
Recom RS3-1205D DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 162981 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
162981
DC-DC Converters 162981
Recom RS3-1205D DC/DC Converter

Recom RS3-1205D DC/DC Converter

Supplier's Site
DC-DC Converters - 1669088 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1669088
DC-DC Converters 1669088
Recom RS3-1205D DC/DC Converter

Recom RS3-1205D DC/DC Converter

Supplier's Site
DC to DC Converter - RS3-1205D - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RS3-1205D
DC to DC Converter RS3-1205D
Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)

Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 162981 RS3-1205D
Product Name DC-DC Converters DC to DC Converter
Package Type Other; Sip
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DC-DC Converters - 1228072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details