RECOM Power, Inc. DC-DC Converters RS-2405SZ/H3

Description
DC/DC,Reg,9-36Vin,5V o 0.4A,2W,3kV
Request a Quote Datasheet
Description
DC/DC,Reg,9-36Vin,5V o 0.4A,2W,3kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 417164P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
417164P
DC-DC Converters 417164P
DC/DC,Reg,9-36Vin,5V o 0.4A,2W,3kV

DC/DC,Reg,9-36Vin,5Vo 0.4A,2W,3kV

Supplier's Site
DC-DC Converters - 417164 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
417164
DC-DC Converters 417164
Recom RS-2405SZ/H3 DC/DC Converter

Recom RS-2405SZ/H3 DC/DC Converter

Supplier's Site
DC-DC Converters - 1668887 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1668887
DC-DC Converters 1668887
Recom RS-2405SZ/H3 DC/DC Converter

Recom RS-2405SZ/H3 DC/DC Converter

Supplier's Site
DC to DC Converter - RS-2405SZ/H3 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RS-2405SZ/H3
DC to DC Converter RS-2405SZ/H3
High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-contro l are just some of the characteristics of this converter, ideal for highly sophisticated industrial designs. The RS series is available with isolation of 2kV or 3kV by choosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification.

High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial designs. The RS series is available with isolation of 2kV or 3kV by choosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 417164P 417164 RS-2405SZ/H3
Product Name DC-DC Converters DC-DC Converters DC to DC Converter
Input Voltage 36 volts 36 volts 9 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details