Win Source Part Number: 1034100-RS-0515D/H2
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE RS (2W)
Type: Isolated Module
Features: Remote On/Off, SCP
Package: Tube
Applications: ITE (Commercial), Medical
Standard Package: 22
Power (Watts): 2 W
Control Features: Enable, Active Low
Voltage - Isolation: 2 kV
Number of Outputs: 2
Current - Output (Max): 67mA, 67mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Alternative Parts (Cross-Reference): RS-0512D/H2; RS-0509D/H2; IMM0205D05; IMM0205D12; IMM0205D15; RS-0512D/H310003914;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 10003914,RS0515D/H2
Base Product Number: RS-0515
High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-contro
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1034100-RS-0515D/H2 | RS-0515D/H2 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | Other; Tube |