RECOM Power, Inc. 12V 3W DC-DC Converter IC RS3-2412S

Description
DC DC CONVERTER 12V 3W Product overview: RS3-2412S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RS3-2412S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 3W Product overview: RS3-2412S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RS3-2412S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 3W DC-DC Converter IC - 132-RS3-2412S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 3W DC-DC Converter IC
132-RS3-2412S
12V 3W DC-DC Converter IC 132-RS3-2412S
DC DC CONVERTER 12V 3W Product overview: RS3-2412S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RS3-2412S can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 3W Product overview: RS3-2412S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RS3-2412S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - RS3-2412S - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RS3-2412S
DC to DC Converter RS3-2412S
Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)

Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Input (Min): 1.1V Voltage - Input (Max): 40V Voltage - Output 1: 0.8 ~ 16 V Current - Output (Max): 800mA Power (Watts): 30 W

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Input (Min): 1.1V
Voltage - Input (Max): 40V
Voltage - Output 1: 0.8 ~ 16 V
Current - Output (Max): 800mA
Power (Watts): 30 W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-RS3-2412S RS3-2412S
Product Name 12V 3W DC-DC Converter IC DC to DC Converter Connectors,Interconnects
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 75 volts
View Details
Buck 2MHz 600mA Step-Down DC-DC Converter IC - 739-LM3671TL-3.3/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; BGA
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
2 suppliers