RS3-0515D regulated DC-DC,+/-15V 3W
Recom RS3-0515D DC/DC Converter
Recom RS3-0515D DC/DC Converter
Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)
Win Source Part Number: 1166264-RS3-0515D
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE RS3 (3W)
Type: Isolated Module
Features: Remote On/Off, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 22
Power (Watts): 3 W
Control Features: Enable, Active Low
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 71°C
Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Alternative Parts (Cross-Reference): 10004217;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 945-1560-5,RS30515D,
Base Product Number: RS3-0515
| RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 162969P | 162969 | RS3-0515D | 1166264-RS3-0515D |
| Product Name | DC-DC Converters | DC-DC Converters | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Input Voltage | 9 volts | 9 volts | 4.5 to 9 volts |