Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RS3-0509D/H2 |
| Product Name | DC to DC Converter |
| Output Voltage | 9 volts |