RECOM Power, Inc. DC to DC Converter RS-0515D

Description
High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-contro l are just some of the characteristics of this converter, ideal for highly sophisticated industrial designs. The RS series is available with isolation of 2kV or 3kV by choosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification.
Request a Quote Datasheet
Description
High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-contro l are just some of the characteristics of this converter, ideal for highly sophisticated industrial designs. The RS series is available with isolation of 2kV or 3kV by choosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RS-0515D - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RS-0515D
DC to DC Converter RS-0515D
High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-contro l are just some of the characteristics of this converter, ideal for highly sophisticated industrial designs. The RS series is available with isolation of 2kV or 3kV by choosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification.

High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial designs. The RS series is available with isolation of 2kV or 3kV by choosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification.

Supplier's Site Datasheet
DC-DC Converters - 4943894P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
4943894P
DC-DC Converters 4943894P
Recom RS-0515D DC/DC Converter

Recom RS-0515D DC/DC Converter

Supplier's Site
DC-DC Converters - 4943894 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
4943894
DC-DC Converters 4943894
Recom RS-0515D DC/DC Converter

Recom RS-0515D DC/DC Converter

Supplier's Site
DC-DC Converters - 1622756 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1622756
DC-DC Converters 1622756
Recom RS-0515D DC/DC Converter

Recom RS-0515D DC/DC Converter

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number RS-0515D 4943894P 4943894
Product Name DC to DC Converter DC-DC Converters DC-DC Converters
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 24 volts
View Details
5.5V 650mA 3.6V DC-DC Converter IC - 132-LMZ10500SEE/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Module
Output Voltage 3.6 volts
Input Voltage 5.5 volts
View Details
2 suppliers