Richardson RFPD Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| 150W 168V Clamping Surge Protector | |
| 1:1 Input Range; Efficiency up to 84%; 2kVDC and 3kVDC Isolation Option; Approved for Medical Applications; -40°C to +90°C Operating Temperature Range; 2W SMD Package | |
| 1W DC/DC-Converter 'ECONOLINE' SIP8 2kV reg 2:1 | |
| 1W DC/DC-Converter 'ECONOLINE' SIP8 2kV reg 4:1 | |
| 1W DC/DC-Converter 'ECONOLINE' SIP8 3kV reg 2:1 | |
| 1W DC/DC-Converter 'ECONOLINE' SIP8 3kV reg 4:1 | |
| 20W 168V Clamping Surge Protector | |
| 2W DC/DC-Converter 'ECONOLINE' SIP8 2kV reg 2:1 | |
| 2W DC/DC-Converter 'ECONOLINE' SIP8 2kV reg 4:1 | |
| 2W DC/DC-Converter 'ECONOLINE' SIP8 2kV reg 8:1 | |
| 2W DC/DC-Converter 'ECONOLINE' SIP8 3kV reg 8:1 | |
| 2W DC/DC-Converter 'ECONOLINE' SMD DIP14 2kV reg | |
| 2W DC/DC-Converter 'ECONOLINE' SMD DIP14 3kV reg | |
| 2W DC/DC-Converter 'ECONOLINE' SMD OF 3kV reg 2:1 | |
| 300W 168V Clamping Surge Protector | |
| 3W DC/DC-Converter 'ECONOLINE' SIP8 3kV reg 2:1 | |
| 3W DC/DC-Converter 'ECONOLINE' SIP8 3kV reg 4:1 | |
| 3W DC/DC-Converter 'ECONOLINE' SMD DIP14 2kV reg | |
| 3W DC/DC-Converter 'ECONOLINE' SMD DIP14 3kV reg | |
| 6W DC/DC-Converter 'ECONOLINE' SIP8 2kV reg 2:1 | |
| High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The... | |
| High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-contro l are just some of the characteristics of this converter, ideal for highly sophisticated industrial... | |
| The RS6 series offer very high power density (2.7W/cm3), wide input voltage range and an industrial operating temperature range of -40 C to +75 C without derating. High... | |
| The RU DC/DC converter offers two independent isolated outputs. Typical applications include multiple channel circuits where inter-channel isolation is also required. The RUM offers similar specifications in a miniature case... | |
| The RUZ DC/DC converter offers two independent isolated outputs. Typical applications include multiple channel circuits where inter-channel isolation is also required. The /H option offers 2kVDC isolation between input and... |
| << Prev | Next >> |