RECOM Power, Inc. DC to DC Converter RPP40-4812SW

Description
The RPP40-W series 4:1 input range DC/DC converters are ideal for high end industrial applications and COTS Military applications where a very wide operating temperature range of -45°C to +120°C is required. The converters are also optionally available with -55°C start-up temperature. Although the case size is very compact, the converter contains a built-in filter EN55022 Class B / FCC Level B without the need for any external components. The RPP40-W is available in three case styles: the high operating temperature ribbed case, the low profile flat case and the baseplate case for high vibration or bulkhead-mounting applications. They are UL-60950-1 certified.
Request a Quote
Description
The RPP40-W series 4:1 input range DC/DC converters are ideal for high end industrial applications and COTS Military applications where a very wide operating temperature range of -45°C to +120°C is required. The converters are also optionally available with -55°C start-up temperature. Although the case size is very compact, the converter contains a built-in filter EN55022 Class B / FCC Level B without the need for any external components. The RPP40-W is available in three case styles: the high operating temperature ribbed case, the low profile flat case and the baseplate case for high vibration or bulkhead-mounting applications. They are UL-60950-1 certified.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RPP40-4812SW - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RPP40-4812SW
DC to DC Converter RPP40-4812SW
The RPP40-W series 4:1 input range DC/DC converters are ideal for high end industrial applications and COTS Military applications where a very wide operating temperature range of -45°C to +120°C is required. The converters are also optionally available with -55°C start-up temperature. Although the case size is very compact, the converter contains a built-in filter EN55022 Class B / FCC Level B without the need for any external components. The RPP40-W is available in three case styles: the high operating temperature ribbed case, the low profile flat case and the baseplate case for high vibration or bulkhead-mounting applications. They are UL-60950-1 certified.

The RPP40-W series 4:1 input range DC/DC converters are ideal for high end industrial applications and COTS Military applications where a very wide operating temperature range of -45°C to +120°C is required. The converters are also optionally available with -55°C start-up temperature. Although the case size is very compact, the converter contains a built-in filter EN55022 Class B / FCC Level B without the need for any external components. The RPP40-W is available in three case styles: the high operating temperature ribbed case, the low profile flat case and the baseplate case for high vibration or bulkhead-mounting applications. They are UL-60950-1 certified.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RPP40-4812SW
Product Name DC to DC Converter
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 3A 42V SOIC Step-Down DC-DC Converter IC - 739-LM22676MRX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 3 amps
View Details
2 suppliers