RECOM Power, Inc. DC to DC Converter RS-1209S/H3

Description
High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-contro l are just some of the characteristics of this converter, ideal for highly sophisticated industrial designs. The RS series is available with isolation of 2kV or 3kV by choosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification.
Request a Quote Datasheet
Description
High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-contro l are just some of the characteristics of this converter, ideal for highly sophisticated industrial designs. The RS series is available with isolation of 2kV or 3kV by choosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RS-1209S/H3 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RS-1209S/H3
DC to DC Converter RS-1209S/H3
High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-contro l are just some of the characteristics of this converter, ideal for highly sophisticated industrial designs. The RS series is available with isolation of 2kV or 3kV by choosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification.

High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial designs. The RS series is available with isolation of 2kV or 3kV by choosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RS-1209S/H3
Product Name DC to DC Converter
Output Voltage 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
Buck 2.5V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-2.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1227200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details