RECOM Power, Inc. DC to DC Converter RS3-1209S

Description
Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)
Request a Quote Datasheet
Description
Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RS3-1209S - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RS3-1209S
DC to DC Converter RS3-1209S
Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)

Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)

Supplier's Site Datasheet
DC-DC Converters - 163619 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
163619
DC-DC Converters 163619
Recom RS3-1209S DC/DC Converter

Recom RS3-1209S DC/DC Converter

Supplier's Site
DC-DC Converters - 1622662 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1622662
DC-DC Converters 1622662
Recom RS3-1209S DC/DC Converter

Recom RS3-1209S DC/DC Converter

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number RS3-1209S 163619
Product Name DC to DC Converter DC-DC Converters
Output Voltage 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters ICs - 1222927 - RS Components, Ltd.
Specs
Package Type TO-263; Other; To-263
Output Voltage Type Adjustable / Variable
Configuration / Function Buck; Step down
View Details
DC to DC Converter - AAT2500MITP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TSOP
IOUT 0.4000 amps
View Details
Buck 4.5V 40V 3A Step-Down DC-DC Converter IC - 739-LM2596T-ADJ/LB05 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-220-5
Output Voltage 37 volts
Input Voltage 40 volts
View Details
2 suppliers