Manufacturer: Recom Power
Win Source Part Number: 1335313-RS-0505D
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Applications: ITE (Commercial)
Standard Package: 22
Mounting: Through Hole
Power (Watts): 2 W
Control Features: Enable, Active Low
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 200mA, 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 75%
Temperature Range - Operating: -45°C ~ 85°C
Case / Package: 8-SIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 10002817,945-1308,RS
Base Product Number: RS-0505
RoHS Status: ROHS3 Compliant
High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-contro
DC DC CONVERTER +/-5V 2W Product overview: RS-0505D from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RS-0505D can be used for catalog matching and distributor lookup.
Recom RS-0505D DC/DC Converter
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1335313-RS-0505D | RS-0505D | 132-RS-0505D | 1668716 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter | -5V 2W DC-DC Converter IC | DC-DC Converters |
| Package Type | Other; 8-SIP Module, 7 Leads | Other; Tube | Other; Sip |