Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)
DC DC CONVERTER 5V 3W Product overview: RS3-0505S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RS3-0505S can be used for catalog matching and distributor lookup.
Manufacturer: Recom Power
Win Source Part Number: 1335314-RS3-0505S
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Applications: ITE (Commercial)
Standard Package: 22
Mounting: Through Hole
Power (Watts): 3 W
Control Features: Enable, Active Low
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 5V
Efficiency: 79%
Temperature Range - Operating: -40°C ~ 71°C
Case / Package: 8-SIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 945-1319,10004005,RS
Base Product Number: RS3-0505
RoHS Status: ROHS3 Compliant
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RS3-0505S | 132-RS3-0505S | 1335314-RS3-0505S |
| Product Name | DC to DC Converter | 5V 3W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 5 volts | 5 volts | 4.5 to 9 volts |