RECOM Power, Inc. -5V 2W DC-DC Converter IC RS-1205D

Description
DC DC CONVERTER +/-5V 2W Product overview: RS-1205D from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RS-1205D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-5V 2W Product overview: RS-1205D from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RS-1205D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-5V 2W DC-DC Converter IC - 132-RS-1205D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 2W DC-DC Converter IC
132-RS-1205D
-5V 2W DC-DC Converter IC 132-RS-1205D
DC DC CONVERTER +/-5V 2W Product overview: RS-1205D from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RS-1205D can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-5V 2W Product overview: RS-1205D from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RS-1205D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335319-RS-1205D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335319-RS-1205D
Power Supplies - Board Mount - DC DC Converters 1335319-RS-1205D
Manufacturer: Recom Power Win Source Part Number: 1335319-RS-1205D Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) Applications: ITE (Commercial) Standard Package: 22 Mounting: Through Hole Power (Watts): 2 W Control Features: Enable, Active Low Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 75% Temperature Range - Operating: -45°C ~ 85°C Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1486-RS-1205D,100028 60,RS1205D,945-1311 Base Product Number: RS-1205 RoHS Status: ROHS3 Compliant

Manufacturer: Recom Power
Win Source Part Number: 1335319-RS-1205D
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Applications: ITE (Commercial)
Standard Package: 22
Mounting: Through Hole
Power (Watts): 2 W
Control Features: Enable, Active Low
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 200mA, 200mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 75%
Temperature Range - Operating: -45°C ~ 85°C
Case / Package: 8-SIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1486-RS-1205D,10002860,RS1205D,945-1311
Base Product Number: RS-1205
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DC to DC Converter - RS-1205D - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RS-1205D
DC to DC Converter RS-1205D
High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-contro l are just some of the characteristics of this converter, ideal for highly sophisticated industrial designs. The RS series is available with isolation of 2kV or 3kV by choosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification.

High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial designs. The RS series is available with isolation of 2kV or 3kV by choosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification.

Supplier's Site Datasheet
DC-DC Converters - 4735249P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
4735249P
DC-DC Converters 4735249P
Recom RS-1205D DC/DC Converter

Recom RS-1205D DC/DC Converter

Supplier's Site
DC-DC Converters - 1668717 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1668717
DC-DC Converters 1668717
Recom RS-1205D DC/DC Converter

Recom RS-1205D DC/DC Converter

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD RS Components, Ltd. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-RS-1205D 1335319-RS-1205D RS-1205D 4735249P 1668717
Product Name -5V 2W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters DC to DC Converter DC-DC Converters DC-DC Converters
Package Type Other; Tube Other; 8-SIP Module, 7 Leads Other; Sip
Unlock Full Specs
to access all available technical data