High power-density, an industrial temperature range of -40°C to +85°C and extra features like Remote-On-Off-contro
DC DC CONVERTER +/-12V 2W Product overview: RS-2412D/H2 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RS-2412D/H2 can be used for catalog matching and distributor lookup.
Manufacturer: Recom Power
Win Source Part Number: 1243842-RS-2412D/H2
Manufacturer Homepage: www.recom-internatio
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RS-2412D/H2 | 132-RS-2412D/H2 | 1243842-RS-2412D/H2 |
| Product Name | DC to DC Converter | -12V 2W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - RS-2412D/H2 |
| Output Voltage | 12 volts |