Richardson RFPD Datasheets for DC-DC Converter Chips

DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage. 
DC-DC Converter Chips: Learn more

Page: 1 10 20 30 40 50 58 59 60 61 62 63 64 65 66 67 68 69
Product Name Notes
100W DC/DC-Converter 'POWERLINE' 1/2 Brick 4.24kV reg 10:1
100W DC/DC-Converter 'POWERLINE' 1/8 Brick OF 1.5kV reg 4:1
10A DC/DC-Converter 'INNOLINE' SMD reg
150W DC/DC-Converter 'POWERLINE' 1/4 Brick 4.24kV reg 16:1
150W DC/DC-Converter 'POWERLINE' 1/8 Brick 3kV reg 6:1
1A DC/DC-Converter 'INNOLINE' SMD reg
200W DC/DC-Converter 'POWERLINE' 1/2 Brick 3kV reg
200W DC/DC-Converter 'POWERLINE' 1/2 Brick 4.24kV reg
20A DC/DC-Converter 'INNOLINE' SMD reg
20W DC/DC-Converter 'POWERLINE' 1""x1"" 1.6kV reg 4:1
20W DC/DC-Converter 'POWERLINE' 1.6""x1"" 3kV reg 4:1
2A DC/DC-Converter 'INNOLINE' SMD reg
300W DC/DC-Converter 'POWERLINE' 1/8 Brick OF 2.25kV reg 2:1
30W DC/DC-Converter 'POWERLINE' 1""x1"" 1.6kV reg 4:1
3A DC/DC-Converter 'INNOLINE' SMD reg
4.5A DC/DC-Converter 'INNOLINE' 1/32 Brick OF reg
40W DC/DC-Converter 'POWERLINE' 2""x1"" 3kV reg
50W DC/DC-Converter 'POWERLINE' 1/16 Brick OF 2.25
50W DC/DC-Converter 'POWERLINE' 1/16 Brick OF 2.25kV reg 4:1
60W DC/DC-Converter 'POWERLINE' 2""x1"" 1.5kV reg 4:1
6A DC/DC-Converter 'INNOLINE' SMD reg
75W DC/DC-Converter 'POWERLINE' 1/2 Brick 2.25kV r
8A DC/DC-Converter 'INNOLINE' 1/32 Brick OF reg
90W DC/DC-Converter 'POWERLINE' 1/4 Brick 2.25kV reg 4:1
90W DC/DC-Converter 'POWERLINE' 1/4 Brick 3kV reg 4:1
POWER MODULE - POWERLINE Series RP15-FW
POWER MODULE - POWERLINE Series RP20-FW
The Recom Power Module takes a standard 15W-60W converter and mounts it on a PCB with screw terminals, an EMC filter, input protection circuity and a built-in heatsink to offer...
The RPA20-AW series are high power density, wide input voltage range 20W DC/DC converters in an industry standard 1”x1” case size. Despite their small size, the RPA20-AW converters are fully...
The RPA30-AW series are high power density, wide input voltage range 30W DC/DC converters in an industry standard 1”x1” case size. Despite their small size, the RPA30-AW converters are fully...

<< Prev Next >>