RECOM Power, Inc. DC to DC Converter RS3-2409S/H3

Description
Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)
Request a Quote Datasheet
Description
Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RS3-2409S/H3 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RS3-2409S/H3
DC to DC Converter RS3-2409S/H3
Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)

Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RS3-2409S/H3
Product Name DC to DC Converter
Output Voltage 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
Power Supplies Board Mount DCDC Converters - LMZM23600V5SILR - 851098-LMZM23600V5SILR - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
2 suppliers