Win Source Part Number: 1348505-RS3-1209S/H3
Category: Power Supplies - Board Mount - DC DC Converters
Series: ECONOLINE RS3 (3W)
Type: Isolated Module
Features: Remote On/Off, SCP
Package: Tube
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Applications: ITE (Commercial) , Medical
Standard Package: 22
Power (Watts): 3 W
Control Features: Enable, Active Low
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 333mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 9V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 71°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Base Product Number: RS3-1209
California Prop 65: Warning Information
Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1348505-RS3-1209S/H3 | RS3-1209S/H3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | Other; Tube |