Recom RS3-2415D DC/DC Converter
RS3-2415D regulated DC-DC,+/-15V 3W
Recom RS3-2415D DC/DC Converter
Very high power density, 2:1 or 3:1 input voltage range and a wide operating temperature range -40°C ~ +71°C and extra features such as On/Off control are just some of the characteristics of this converter which is ideal for highly sophisticated industrial designs. The RS3 is available with 2kV or 3kV isolation options (1kVDC is standard)
| RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 162997 | 162997P | RS3-2415D |
| Product Name | DC-DC Converters | DC-DC Converters | DC to DC Converter |
| Package Type | Other; Sip |