The RBM-1212D/P is a 1-watt, dual-output DC/DC converter with ±12 V output, housed in a micro SIP6 package and featuring 3 kVDC basic isolation. It supports continuous short circuit protection, as indicated by the "/P" suffix, and achieves up to 82% efficiency under full load at 25°C ambient. The converter operates over a temperature range of -40°C to +85°C, complies with UL60950-1, CAN/CSA-C22.2 No 60950-1, EN60950-1, and IEC60950-1 standards, and adheres to the industry-standard SIP6 pinout. Output voltage accuracy is within ±5.0% max, and output ripple and noise are rated at 100 mVp-p max at 20 MHz bandwidth. The package dimensions are 16.55 mm × 7.7 mm × 15.0 mm and the device is tube-packaged with 30 units per tube.
The RBM Micro Size DC/DC-Converter complements Recom's industrial range of converters. This range is widely used for pcb distributed power systems and combines small package size, high efficiency, 3kVDC isolation and low output ripple. The extended operating temperature range covering -40°C to +85°C is a standard feature. The full rated power can be taken from a single pin of this dual output converter, provided this does not exceed 1 Watt.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RBM-1212D/P |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |