RECOM Power, Inc. DC to DC Converter RB-2405S/E

Description
The RB/E series is an unregulated DC/DC converter in standard SIP7 package style. This series has been designed to offer exceptionally high efficiency at low loads, an extended operating temperature range and low deviation (10% ~ 100%). Uses include applications with restricted energy budget and industrial applications where a high efficiency level is required.
Request a Quote Datasheet
Description
The RB/E series is an unregulated DC/DC converter in standard SIP7 package style. This series has been designed to offer exceptionally high efficiency at low loads, an extended operating temperature range and low deviation (10% ~ 100%). Uses include applications with restricted energy budget and industrial applications where a high efficiency level is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RB-2405S/E - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RB-2405S/E
DC to DC Converter RB-2405S/E
The RB/E series is an unregulated DC/DC converter in standard SIP7 package style. This series has been designed to offer exceptionally high efficiency at low loads, an extended operating temperature range and low deviation (10% ~ 100%). Uses include applications with restricted energy budget and industrial applications where a high efficiency level is required.

The RB/E series is an unregulated DC/DC converter in standard SIP7 package style. This series has been designed to offer exceptionally high efficiency at low loads, an extended operating temperature range and low deviation (10% ~ 100%). Uses include applications with restricted energy budget and industrial applications where a high efficiency level is required.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RB-2405S/E
Product Name DC to DC Converter
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 18 volts
View Details
Buck 0.6V 1.2A Step-Down DC-DC Converter IC - 739-AAT1145IDE-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
LMZ31506H 6A SIMPLE SWITCHER? Power Module with 4.5V-14.5V Input in QFN package - LMZ31506HRUQT - Texas Instruments
Specs
Package Type Other; B1QFN
Features EMI Tested,Enable,Frequency Synchronization,Power Good,Remote Sense,Tracking
Output Voltage 1.2 to 5.5 volts
View Details
3 suppliers