The RB-3.312D/H is a 1W unregulated DC/DC converter with a dual output of ±12V, offering 2kVDC/1s isolation and a SIP7 package measuring 19.6 x 6.0 x 10.2mm. It operates from input voltages of 3.3V, 5V, 12V, 15V, or 24V, with an efficiency of 78-82% at full load and a capacitive load limit of ±220µF. The converter meets UL94V-0 material standards, is certified to UL60950-1, CAN/CSA-C22.2 No 60950-1, IEC/EN60950-1, and complies with EN55032. The operating temperature range is -40°C to +85°C.
The RB series DC/DC converter has been designed for isolating or converting DC power rails in general purpose applications. Although low cost, it does not compromise on features and offers 1KVDC or 2kVDC isolation, a -40°C to +85°C operating temperature range and optional continuous short circuit protection.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RB-3.312D/H |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |