The RD series have been specifically designed for applications where dual power rails need to be created from a single rail supply and a low cost solution is required. With efficiencies up to 85%, the full output power is available over the operating temperature range -40°C to +85°C and the converters can be used in ambient temperatures of up to 100°C with derating. The wide selection of industry standard input voltage and output voltage options plus an I/O-Isolation of 1kVDC or 2kVDC makes these converters suitable for many industrial applications.
Manufacturer: Recom Power
Win Source Part Number: 847872-RD-0512D
Series: ECONOLINE RD (2W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: RD-0512
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: RD0512D, 10000215, 945-1137
Recom RD-0512D DC/DC Converter
Recom RD-0512D DC/DC Converter
Recom RD-0512D DC/DC Converter
DC DC CONVERTER +/-12V 2W Product overview: RD-0512D from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RD-0512D can be used for catalog matching and distributor lookup.
| Richardson RFPD | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RD-0512D | 847872-RD-0512D | 6728861P | 6728861 | 132-RD-0512D |
| Product Name | DC to DC Converter | Power Supplies Board Mount DCDC Converters - RD-0512D | DC-DC Converters | DC-DC Converters | -12V 2W DC-DC Converter IC |
| Output Voltage | 12 volts | -12 to 12 volts |