RECOM Power, Inc. DC to DC Converter RB-2415D

Description
The RB series DC/DC converter has been designed for isolating or converting DC power rails in general purpose applications. Although low cost, it does not compromise on features and offers 1KVDC or 2kVDC isolation, a -40°C to +85°C operating temperature range and optional continuous short circuit protection.
Request a Quote Datasheet
Description
The RB series DC/DC converter has been designed for isolating or converting DC power rails in general purpose applications. Although low cost, it does not compromise on features and offers 1KVDC or 2kVDC isolation, a -40°C to +85°C operating temperature range and optional continuous short circuit protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RB-2415D - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RB-2415D
DC to DC Converter RB-2415D
The RB series DC/DC converter has been designed for isolating or converting DC power rails in general purpose applications. Although low cost, it does not compromise on features and offers 1KVDC or 2kVDC isolation, a -40°C to +85°C operating temperature range and optional continuous short circuit protection.

The RB series DC/DC converter has been designed for isolating or converting DC power rails in general purpose applications. Although low cost, it does not compromise on features and offers 1KVDC or 2kVDC isolation, a -40°C to +85°C operating temperature range and optional continuous short circuit protection.

Supplier's Site Datasheet
DC-DC Converters - 4734993 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
4734993
DC-DC Converters 4734993
Recom RB-2415D DC/DC Converter

Recom RB-2415D DC/DC Converter

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number RB-2415D 4734993
Product Name DC to DC Converter DC-DC Converters
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 715-LTC1147CN8-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
Configuration / Function Positive
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 75V 500mA 800kHz Step-Down DC-DC Converter IC - 739-LM5007MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 73 volts
Input Voltage 75 volts
View Details
2 suppliers