The RB/E series is an unregulated DC/DC converter in standard SIP7 package style. This series has been designed to offer exceptionally high efficiency at low loads, an extended operating temperature range and low deviation (10% ~ 100%). Uses include applications with restricted energy budget and industrial applications where a high efficiency level is required.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RB-3.305S/EHP |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |