The RBA30-48S24DN is a 30-watt DC/DC converter in the RBA30 series, designed for DIN rail mounting with a heatsink, offering a single 24Vdc output at up to 1250mA from an 18-75Vdc input. It features high efficiency up to 89%, six-sided shielded metal packaging, input under-voltage, over-voltage, over-current, and short-circuit protection, and meets CISPR22/EN55022 Class A without external components. The unit complies with IEC60950, UL60950, and EN60950 safety standards, operates from -40°C to +80°C, and has a 1500Vdc isolation voltage. Its dimensions are 76 x 31.5 x 29.7mm, and it weighs 76g with the heatsink. Cooling is via free air convection.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RBA30-48S24DN |
| Product Name | DC to DC Converter |
| Output Voltage | 24 volts |