The RBA6-24D15 is a 6-watt isolated DC/DC converter with dual ±15V outputs, designed for industrial, communication, and medical applications. It operates from an 18-36VDC input and is packaged in a 1" x 1" x 0.46" through-hole YMD case. The converter features input under-voltage protection, and output over-voltage, over-current, and short-circuit protection, with a maximum output ripple and noise of 60mVp-p. It meets IEC60950, UL60950, and EN60950 safety standards and is RoHS compliant. Efficiency is 85% minimum and 87% typical at full load. The unit supports free air convection cooling and has an input-to-output isolation voltage of 1500VDC.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RBA6-24D15 |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |