The RBA1-0524S is a 1-watt isolated unregulated DC/DC converter in a SIP package, designed for applications requiring a 24VDC output from a 4.5 to 5.5VDC input. It features 1500VDC isolation, continuous short circuit protection, and achieves 80% typical efficiency. The converter meets IEC60950, EN60950, and UL60950 safety approvals, and complies with RoHS standards. Its physical dimensions are 0.5in x 0.24in x 0.40in, with a maximum output ripple and noise of 60mVp-p. Operating temperature ranges from -40◦C to 105◦C, and the case material is UL94-V0 rated black plastic.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RBA1-0524S |
| Product Name | DC to DC Converter |
| Output Voltage | 24 volts |