The RBA1-0512S is a 1-watt, isolated, unregulated DC/DC converter in a SIP package, designed for converting a 4.5 to 5.5 VDC input to a 12 VDC output. It offers up to 84 mA output current, 80% typical efficiency, and 7% output regulation. The device features continuous short circuit protection, 1500 VDC isolation, and complies with IEC60950, EN60950, and UL60950 safety standards. It has a maximum ripple and noise of 60 mVp-p and dimensions of 0.5 in x 0.24 in x 0.40 in. Operating temperature ranges from -40 to 105°C, with a case temperature rise of 25°C at full load under nominal input conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RBA1-0512S |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |