The RD series have been specifically designed for applications where dual power rails need to be created from a single rail supply and a low cost solution is required. With efficiencies up to 85%, the full output power is available over the operating temperature range -40°C to +85°C and the converters can be used in ambient temperatures of up to 100°C with derating. The wide selection of industry standard input voltage and output voltage options plus an I/O-Isolation of 1kVDC or 2kVDC makes these converters suitable for many industrial applications.
Recom RD-1215D DC/DC Converter
Recom RD-1215D DC/DC Converter
Manufacturer: Recom Power
Win Source Part Number: 891530-RD-1215D
Series: ECONOLINE RD (2W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 2 Output 15V -15V - 66mA, 66mA 10.8V - 13.2V Input
Package: Tube
Package: 7-SIP Module, 5 Leads
Mounting: Through Hole
Family Name: RD-1215
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 10000226, 945-1450-5, RD-1215D-ND, RD1215D
| Richardson RFPD | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RD-1215D | 6728870 | 891530-RD-1215D |
| Product Name | DC to DC Converter | DC-DC Converters | Power Supplies Board Mount DCDC Converters - RD-1215D |
| Output Voltage | 15 volts |