The RBA6 series is a 6-watt isolated DC/DC converter in a 1" x 1" x 0.46" through-hole package, offering dual-output models with a wide 2:1 input voltage range. The RBA6-24D15 variant provides ±15VDC outputs with up to ±200mA load current, 85% minimum efficiency, and 60mVp-p maximum ripple and noise. It features input under-voltage protection, and output over-voltage, over-current, and short-circuit protection. The converter meets IEC60950, UL60950, and EN60950 safety standards, is RoHS compliant, and complies with CISPR32/EN55032 Class A without external components. It is rated for operation from -40°C to +85°C and has an input-output isolation voltage of 1.5kVDC.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RBA6-24D15C |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |