Manufacturer: Recom Power
Win Source Part Number: 891554-RE-123.3S
Series: ECONOLINE RE (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 303mA 10.8V - 13.2V Input
Package: Tube
Package: 7-SIP Module, 4 Leads
Mounting: Through Hole
Family Name: RE-123.3
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 945-2685-5, RE-123.3S-ND, 10004078, RE123.3S
The RE DC/DC converters are typically used in general purpose power isolation and voltage matching applications, and feature a full industrial operating temperature range of -40°C ~ +85°C without derating.
Recom RE-123.3S DC/DC Converter
Recom RE-123.3S DC/DC Converter
Recom RE-123.3S DC/DC Converter
DC DC CONVERTER 3.3V 1W Product overview: RE-123.3S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RE-123.3S can be used for catalog matching and distributor lookup.
| Win Source Electronics | Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 891554-RE-123.3S | RE-123.3S | 6728827P | 6728827 | 132-RE-123.3S |
| Product Name | Power Supplies Board Mount DCDC Converters - RE-123.3S | DC to DC Converter | DC-DC Converters | DC-DC Converters | 3.3V 1W DC-DC Converter IC |
| Package Type | Other; 7-SIP Module, 4 Leads | Other; Sip | Other; Tube |