RECOM Power, Inc. DC to DC Converter RB-3.315S/HP

Description
The RB series DC/DC converter has been designed for isolating or converting DC power rails in general purpose applications. Although low cost, it does not compromise on features and offers 1KVDC or 2kVDC isolation, a -40°C to +85°C operating temperature range and optional continuous short circuit protection.
Request a Quote Datasheet
Description
The RB series DC/DC converter has been designed for isolating or converting DC power rails in general purpose applications. Although low cost, it does not compromise on features and offers 1KVDC or 2kVDC isolation, a -40°C to +85°C operating temperature range and optional continuous short circuit protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RB-3.315S/HP - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RB-3.315S/HP
DC to DC Converter RB-3.315S/HP
The RB series DC/DC converter has been designed for isolating or converting DC power rails in general purpose applications. Although low cost, it does not compromise on features and offers 1KVDC or 2kVDC isolation, a -40°C to +85°C operating temperature range and optional continuous short circuit protection.

The RB series DC/DC converter has been designed for isolating or converting DC power rails in general purpose applications. Although low cost, it does not compromise on features and offers 1KVDC or 2kVDC isolation, a -40°C to +85°C operating temperature range and optional continuous short circuit protection.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RB-3.315S/HP
Product Name DC to DC Converter
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters ICs - 2184499P - RS Components, Ltd.
Specs
Output Voltage Type Adjustable / Variable
Output Voltage 12 volts
Input Voltage 40 volts
View Details
3 suppliers
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Specs
Package Type Other; Tape & Reel (TR)
View Details